Glorious Gaming GMMK 3 HE 75% Prebuilt, Wired, USB, Mechanical, QWERTY, RGB LED, Black
Glorious Gaming GMMK 3 HE 75% Prebuilt. Keyboard form factor: 75%. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black