GIGABYTE logo

GIGABYTE GV-R687OC-1GD-B graphics card AMD Radeon HD6870 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34971
Info modified on:
02 Sept 2024, 20:28:40
Short summary description GIGABYTE GV-R687OC-1GD-B graphics card AMD Radeon HD6870 1 GB GDDR5:

GIGABYTE GV-R687OC-1GD-B, Radeon HD6870, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GV-R687OC-1GD-B graphics card AMD Radeon HD6870 1 GB GDDR5:

GIGABYTE GV-R687OC-1GD-B. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 4200 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual-link DVI. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.