GIGABYTE logo

GIGABYTE GV-N780OC-3GD graphics card NVIDIA GeForce GTX 780 3 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91647
Info modified on:
02 Sept 2024, 20:29:10
Short summary description GIGABYTE GV-N780OC-3GD graphics card NVIDIA GeForce GTX 780 3 GB GDDR5:

GIGABYTE GV-N780OC-3GD, GeForce GTX 780, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N780OC-3GD graphics card NVIDIA GeForce GTX 780 3 GB GDDR5:

GIGABYTE GV-N780OC-3GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780, Processor frequency: 954 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.