GIGABYTE logo

GIGABYTE GV-N740D5OC-2GI (REV. 3.0) graphics card NVIDIA GeForce GT 740 2 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95239
Info modified on:
02 Sept 2024, 20:28:25
Short summary description GIGABYTE GV-N740D5OC-2GI (REV. 3.0) graphics card NVIDIA GeForce GT 740 2 GB GDDR5:

GIGABYTE GV-N740D5OC-2GI (REV. 3.0), GeForce GT 740, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI 3.0

Long summary description GIGABYTE GV-N740D5OC-2GI (REV. 3.0) graphics card NVIDIA GeForce GT 740 2 GB GDDR5:

GIGABYTE GV-N740D5OC-2GI (REV. 3.0). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 740, Processor frequency: 993 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 50000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual-link DVI. Interface type: PCI 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.