GIGABYTE logo

GIGABYTE GV-N62256DP2-RH graphics card NVIDIA GeForce 6200 GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113619
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N62256DP2-RH graphics card NVIDIA GeForce 6200 GDDR2:

GIGABYTE GV-N62256DP2-RH, GeForce 6200, GDDR2, 64 bit, 700 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description GIGABYTE GV-N62256DP2-RH graphics card NVIDIA GeForce 6200 GDDR2:

GIGABYTE GV-N62256DP2-RH. Graphics processor family: NVIDIA, Graphics processor: GeForce 6200, Processor frequency: 350 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 700 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 1.5. Interface type: AGP 8x. Cooling type: Passive

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.