GIGABYTE logo

GIGABYTE Windforce NVIDIA GeForce GTX 1060 6 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208339
Info modified on:
02 Sept 2024, 20:28:43
Short summary description GIGABYTE Windforce NVIDIA GeForce GTX 1060 6 GB GDDR5:

GIGABYTE Windforce, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE Windforce NVIDIA GeForce GTX 1060 6 GB GDDR5:

GIGABYTE Windforce. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1556 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual-link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.