GIGABYTE logo

GIGABYTE GV-N1050D5-2GD graphics card NVIDIA GeForce GTX 1050 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249904
Info modified on:
02 Sept 2024, 20:28:27
Short summary description GIGABYTE GV-N1050D5-2GD graphics card NVIDIA GeForce GTX 1050 2 GB GDDR5:

GIGABYTE GV-N1050D5-2GD, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GV-N1050D5-2GD graphics card NVIDIA GeForce GTX 1050 2 GB GDDR5:

GIGABYTE GV-N1050D5-2GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1379 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual-link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.