GIGABYTE GB-BSRE-1605-BW, 1L sized PC, Mini PC barebone, DDR4-SDRAM, M.2, Serial ATA III, Wi-Fi 5 (802.11ac), 135 W
GIGABYTE GB-BSRE-1605-BW. Chassis type: 1L sized PC, Product type: Mini PC barebone. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports quantity: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac), Bluetooth version: 4.2. Power supply: 135 W