GIGABYTE logo

GIGABYTE GB-BSCEHA-3955 PC/workstation barebone 0.6L sized PC Black 3955U BGA 1356 2 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108264
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GB-BSCEHA-3955 PC/workstation barebone 0.6L sized PC Black 3955U BGA 1356 2 GHz:

GIGABYTE GB-BSCEHA-3955, 0.6L sized PC, Mini PC, BGA 1356, Ethernet LAN connection, Wi-Fi 5 (802.11ac)

Long summary description GIGABYTE GB-BSCEHA-3955 PC/workstation barebone 0.6L sized PC Black 3955U BGA 1356 2 GHz:

GIGABYTE GB-BSCEHA-3955. Chassis type: 0.6L sized PC, Product type: Mini PC. Processor socket: BGA 1356. Number of memory slots: 2, Maximum internal memory: 32 GB. Ethernet LAN (RJ-45) ports quantity: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac), Bluetooth version: 4.2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.