GIGABYTE logo

GIGABYTE B365M HD3 Intel B365 Express LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17546
Info modified on:
30 Oct 2024, 13:10:31
Short summary description GIGABYTE B365M HD3 Intel B365 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE B365M HD3, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, DDR4-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE B365M HD3 Intel B365 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE B365M HD3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.