GIGABYTE logo

GIGABYTE GA-970A-D3 AMD 970 Socket AM3+ ATX

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103167
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-970A-D3 AMD 970 Socket AM3+ ATX:

GIGABYTE GA-970A-D3, AMD, Socket AM3+, AMD Phenom, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-970A-D3 AMD 970 Socket AM3+ ATX:

GIGABYTE GA-970A-D3. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.