GIGABYTE logo

GIGABYTE GA-8I865P-G motherboard Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76054
Info modified on:
04 Apr 2019, 05:11:37
Short summary description GIGABYTE GA-8I865P-G motherboard Socket 478 ATX:

GIGABYTE GA-8I865P-G, Intel, Socket 478, 4 GB, Marvell Gigabit Ethernet controller, ATX, ATX

Long summary description GIGABYTE GA-8I865P-G motherboard Socket 478 ATX:

GIGABYTE GA-8I865P-G. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: Marvell Gigabit Ethernet controller. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows 98/ Me/ 2000/ XP. Bundled software: @BIOS, Easy Tune 4, Q-Flash, GMC Norton Internet Security Norton Anti Virus Norton Personal...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.