Gaggenau Vario RY 492 301 side-by-side refrigerator Built-in 526 L White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18580
Info modified on:
14 Mar 2024, 19:28:08
Short summary description Gaggenau Vario RY 492 301 side-by-side refrigerator Built-in 526 L White:

Gaggenau Vario RY 492 301, Built-in, French door, White, Buttons, Tempered glass, 526 L

Long summary description Gaggenau Vario RY 492 301 side-by-side refrigerator Built-in 526 L White:

Gaggenau Vario RY 492 301. Appliance placement: Built-in, Product design: French door, Product colour: White. Total net capacity: 526 L, Noise level: 42 dB, Certification: CE, KEMA, VDE. Fridge net capacity: 380 L, Fridge temperature range: 2 - 8 °C. Freezer net capacity: 146 L, Freezer position: Bottom-placed, Freezing capacity: 16 kg/24h. Cord length: 3 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.