Fujitsu logo

Fujitsu PRIMERGY TX1330 M4 server 0 GB Tower (4U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87181
Info modified on:
14 Mar 2024, 19:18:01
Short summary description Fujitsu PRIMERGY TX1330 M4 server 0 GB Tower (4U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY TX1330 M4, 3.5 GHz, E-2134, 16 GB, DDR4-SDRAM, 0 GB, Tower (4U)

Long summary description Fujitsu PRIMERGY TX1330 M4 server 0 GB Tower (4U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY TX1330 M4. Processor family: Intel® Xeon®, Processor frequency: 3.5 GHz, Processor: E-2134. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 0 GB, Hard drive size: 2.5", Hard drive interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.