Fujitsu logo

Fujitsu PRIMERGY TX1320 M2 server 2 TB Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 250 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26772
Info modified on:
14 Mar 2024, 19:43:54
Short summary description Fujitsu PRIMERGY TX1320 M2 server 2 TB Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 250 W:

Fujitsu PRIMERGY TX1320 M2, 3 GHz, E3-1220V5, 8 GB, DDR4-SDRAM, 2 TB, Tower

Long summary description Fujitsu PRIMERGY TX1320 M2 server 2 TB Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 250 W:

Fujitsu PRIMERGY TX1320 M2. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3 GHz, Processor: E3-1220V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA III. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.