Fujitsu PRIMERGY TX100 S3, 3.3 GHz, E3-1240, 4 GB, DDR3-SDRAM, 2 TB, 250 W
Fujitsu PRIMERGY TX100 S3. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.3 GHz, Processor: E3-1240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 2 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Operating system installed: Windows Small Business Server