Fujitsu PRIMERGY RX2540 M5, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 0 GB, Rack (2U)
Fujitsu PRIMERGY RX2540 M5. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 0 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (2U)