Fujitsu PRIMERGY RX200 S6, 2.4 GHz, E5620, 6 GB, DDR3-SDRAM, 292 GB, Rack (1U)
Fujitsu PRIMERGY RX200 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor: E5620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 292 GB, Hard drive size: 2.5". Ethernet LAN connection. Optical drive type: DVD-RW. Power supply: 770 W. Chassis type: Rack (1U)