Fujitsu PRIMERGY RX100 S7, 3.1 GHz, E3-1220, 4 GB, DDR3-SDRAM, 0 GB, Rack (1U)
Fujitsu PRIMERGY RX100 S7. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.1 GHz, Processor: E3-1220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, Hard drive size: 2.5", Hard drive interface: SATA. Ethernet LAN connection. Optical drive type: DVD Super Multi. Power supply: 300 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)