Fujitsu logo

Fujitsu LIFEBOOK NH570 Intel® Pentium® P6100 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 320 GB Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40765
Info modified on:
27 Jan 2025, 08:21:36
Short summary description Fujitsu LIFEBOOK NH570 Intel® Pentium® P6100 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 320 GB Black:

Fujitsu LIFEBOOK NH570, Intel® Pentium®, 2 GHz, 46.7 cm (18.4"), 1680 x 945 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK NH570 Intel® Pentium® P6100 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 320 GB Black:

Fujitsu LIFEBOOK NH570. Processor family: Intel® Pentium®, Processor: P6100, Processor frequency: 2 GHz. Display diagonal: 46.7 cm (18.4"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Product colour: Black. Weight: 3.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.