Fujitsu logo

Fujitsu CELSIUS H270 Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR3-SDRAM 160 GB NVIDIA® Quadro® FX 770M Windows Vista Business

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74539
Info modified on:
25 Jan 2025, 22:28:33
Short summary description Fujitsu CELSIUS H270 Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR3-SDRAM 160 GB NVIDIA® Quadro® FX 770M Windows Vista Business:

Fujitsu CELSIUS H270, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 160 GB

Long summary description Fujitsu CELSIUS H270 Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR3-SDRAM 160 GB NVIDIA® Quadro® FX 770M Windows Vista Business:

Fujitsu CELSIUS H270. Processor family: Intel® Core™2 Duo, Processor: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® FX 770M. Operating system installed: Windows Vista Business. Weight: 3 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.