Fujitsu logo

Fujitsu ESPRIMO E420 E85+ Intel® Core™ i5 i5-4430 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65174
Info modified on:
21 Jun 2024, 03:39:32
Short summary description Fujitsu ESPRIMO E420 E85+ Intel® Core™ i5 i5-4430 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

Fujitsu ESPRIMO E420 E85+, 3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO E420 E85+ Intel® Core™ i5 i5-4430 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

Fujitsu ESPRIMO E420 E85+. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-4430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.