Fujitsu logo

Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB Linux SFF PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77455
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB Linux SFF PC:

Fujitsu ESPRIMO Edition E2500, 3.06 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Linux

Long summary description Fujitsu ESPRIMO Edition E2500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 80 GB Linux SFF PC:

Fujitsu ESPRIMO Edition E2500. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor: 524. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Linux. Power supply: 160 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.