Fujitsu S26391-F1607-L219, Docking, 10,100,1000 Mbit/s, Black, Kensington, Fujitsu, Fujitsu LIFEBOOK U727 Fujitsu LIFEBOOK U747 Fujitsu LIFEBOOK U757
Fujitsu S26391-F1607-L219. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Fujitsu. Power source type: AC, Output voltage: 19 V, Power consumption: 90 W. Cables included: AC