Fujitsu logo

Fujitsu CELVIN NAS QR1006 Rack (2U) AMD G 4 GB DDR3L 48 TB HDD Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86639
Info modified on:
14 Mar 2024, 19:33:41
Short summary description Fujitsu CELVIN NAS QR1006 Rack (2U) AMD G 4 GB DDR3L 48 TB HDD Black, Silver:

Fujitsu CELVIN NAS QR1006, NAS, Rack (2U), AMD G, 4 GB, DDR3L, 48 TB

Long summary description Fujitsu CELVIN NAS QR1006 Rack (2U) AMD G 4 GB DDR3L 48 TB HDD Black, Silver:

Fujitsu CELVIN NAS QR1006. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: AMD G, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 48 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.