Fujitsu LIFEBOOK E544, Intel® Core™ i7, 2.3 GHz, 35.6 cm (14"), DDR3L-SDRAM, Windows 7 Professional, Black, Silver
Fujitsu LIFEBOOK E544. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"). Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.9 kg