Fujitsu fi-6670A, 297 x 420 mm, 600 x 600 DPI, 24 bit, 24 bit, 80 ppm, 160 ipm
Fujitsu fi-6670A. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 15000 pages, Light source: WCC DL. Auto document feeder capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8, Auto Document Feeder (ADF) media weight: 31 - 209 g/m²