Fujitsu logo

Fujitsu DX100 S4 BASE ENCL 3.5 CM X1 disk array 0 TB Rack (2U) Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32415
Info modified on:
10 Aug 2024, 10:44:49
Short summary description Fujitsu DX100 S4 BASE ENCL 3.5 CM X1 disk array 0 TB Rack (2U) Black:

Fujitsu DX100 S4 BASE ENCL 3.5 CM X1, 0 TB, Serial Attached SCSI (SAS) II, 3.5", Rack (2U), Black

Long summary description Fujitsu DX100 S4 BASE ENCL 3.5 CM X1 disk array 0 TB Rack (2U) Black:

Fujitsu DX100 S4 BASE ENCL 3.5 CM X1. Total installed storage capacity: 0 TB, Storage drive interface: Serial Attached SCSI (SAS) II, Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.