Fujitsu LIFEBOOK P772/G, Intel® Core™ i3, 2.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB
Fujitsu LIFEBOOK P772/G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, White. Weight: 1.16 kg