Fujitsu LIFEBOOK P728, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB
Fujitsu LIFEBOOK P728. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Black