Fujitsu fi-5900C, 297 x 420 mm, 600 x 600 DPI, 24 bit, 1.67 sec/page, Sheet-fed scanner, CCD
Fujitsu fi-5900C. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder capacity: 500 sheets. Standard interfaces: USB 2.0