Fujitsu logo

Fujitsu CELSIUS R940 Intel Xeon E5 v3 E5-2637V3 16 GB DDR4-SDRAM 2 TB HDD Windows 7 Professional Desktop Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25919
Info modified on:
21 Jun 2024, 09:23:31
Short summary description Fujitsu CELSIUS R940 Intel Xeon E5 v3 E5-2637V3 16 GB DDR4-SDRAM 2 TB HDD Windows 7 Professional Desktop Workstation Black:

Fujitsu CELSIUS R940, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 2 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS R940 Intel Xeon E5 v3 E5-2637V3 16 GB DDR4-SDRAM 2 TB HDD Windows 7 Professional Desktop Workstation Black:

Fujitsu CELSIUS R940. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor: E5-2637V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Workstation. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.