Fujitsu LIFEBOOK S7110, Intel® Core™2 Duo, 1.66 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 60 GB
Fujitsu LIFEBOOK S7110. Processor family: Intel® Core™2 Duo, Processor: T5500, Processor frequency: 1.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.8 kg