Erazer logo

Erazer X5351 G Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20698
Info modified on:
15 Oct 2024, 21:35:28
Short summary description Erazer X5351 G Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Erazer X5351 G, 3.4 GHz, Intel® Core™ i7, 16 GB, 2.51 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Erazer X5351 G Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Erazer X5351 G. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.