location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP56 projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L56 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946462004 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:39:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ELPLP56 projector lamp 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 W
  • - Service life of lamp: 5000 h
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson ELPLP56 projector lamp 200 W :
The short editorial description of Epson ELPLP56 projector lamp 200 W

Lamp - ELPLP56
More>>>
Short summary description Epson ELPLP56 projector lamp 200 W:
This short summary of the Epson ELPLP56 projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP56, 200 W, 5000 h, Epson, EH-DM3

Long summary description Epson ELPLP56 projector lamp 200 W:
This is an auto-generated long summary of Epson ELPLP56 projector lamp 200 W based on the first three specs of the first five spec groups.

Epson ELPLP56. Bulb power: 200 W, Service life of lamp: 5000 h, Brand compatibility: Epson, Compatibility: EH-DM3, Country of origin: China

Features
Brand compatibility *
Epson
Compatibility *
EH-DM3
Service life of lamp
5000 h
Bulb power *
200 W
Country of origin
China
Packaging Data
Quantity per pack
1 pc(s)
Package width
145 mm
Package depth
160 mm
Package height
140 mm
Package weight
0.4 g
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)