location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-DM3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H319240NI
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Black
  • - LCD 2000 ANSI lumens
  • - 3000 h
  • - 540p (960x540) 3000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Auto
  • - Built-in speakers 20 W
Long product name Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black :
The short editorial description of Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black

EH-DM3, 3LCD, 540p (940 x 540), 3 000:1, 2000 lm, 16:9
More>>>
Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black:
The official marketing text of Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black as supplied by the manufacturer

Thanks to its integrated DVD/DivX player and to the virtual surround sound speakers you can view films, games, sports, photos and more in widescreen format.

You will enjoy large and quality images even in small rooms.

The plug and play function allows you to connect quickly and easily your devices such as computer, camera, games console.

Key Benefits:
- All-in-one big screen fun: Projector, DVD/DivX player, speakers in one box
- Easy to use: Plug in the power, choose a DVD and enjoy the show
- Great quality of 3LCD: Bright, clear images look great even in daylight
- Real cinema experience: HD compatible, 16:9 format, screen up to 300"
- Sound and vision: Play CDs and connect your MP3 player

Short summary description Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black:
This short summary of the Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-DM3, 2000 ANSI lumens, LCD, 540p (960x540), 3000:1, 762 - 7620 mm (30 - 300"), ±30°

Long summary description Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black:
This is an auto-generated long summary of Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black based on the first three specs of the first five spec groups.

Epson EH-DM3. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: 540p (960x540). Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h, Lamp type: UHE. Focus: Auto, Focal length range: 0 - 16.6 mm. Analog signal format system: NTSC, PAL, SECAM. Optical disc player type: DVD player

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
540p (960x540)
Contrast ratio (typical) *
3000:1
Keystone correction, horizontal
±30°
Keystone correction, vertical
±30°
Light source
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lens System
Focus *
Auto
Focal length range
0 - 16.6 mm
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
HD-Ready
Yes
3D compatibility *
No
Ports & interfaces
USB 2.0 ports quantity *
2
Headphone outputs
1
VGA (D-Sub) ports quantity *
1
Ports & interfaces
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN connection *
No
Wi-Fi *
No
Storage
Optical disc player type
DVD player
Features
Noise level *
28 dB
Multimedia
Built-in speakers *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product colour *
Black
Weight & Dimensions
Weight *
4.4 kg
Packaging Content
Handheld remote control *
No
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
239 x 335 x 127 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:29:38
Uk has collected 13 expert reviews for Epson EH-DM3 data projector 2000 ANSI lumens LCD 540p (960x540) Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-09-26 08:29:38
Just when home cinema projectors from the likes of Epson became affordable, along came mass market flatscreen TVs to steal the sales, but this cinema-in-a-box measures up to the competition in convincing style. FeaturesArriving in our test rooms in a p...
Good Surprising audio power, Easy to set up, DivX & MP3 playback...
Bad Average contrast, Motion blur...
80%
techdigest.tv
Updated:
2011-09-26 08:29:38
Epson's latest EH-DM3 LCD projector aims to attract the casual home cinema enthusiast by boasting 300 inch images for an attractive £550. While its portability, in-built 10W speakers and DVD drive make it a fun and simple device to play around with, i...
60%
pocket-lint.com
Updated:
2011-09-26 08:29:38
For those who baulk at the idea of swapping their flatscreen TV for a projector, consider this - Epson's new EH-DM3 can project 300-inch images. At this price that's remarkable, but its lengthy feature-count doesn't stop there. Strapped with 10W stere...
Good Simple to set-up, good sound, DivX playback...
Bad Average picture quality, no lens shift...
Bottom line It may lack ultimate star quality in its pictures, but this one-stop home cinema solution is a convenient and impressive way to get into projection. You'll have to forego your Blu-ray collection, but if you're happy with DVDs, CDs, MP3 and DivX mo...
70%
pcadvisor.co.uk
Updated:
2011-09-26 08:29:38
Product Code: V11H319240LU The Epson EH-DM3 3LCD is the company's latest projector offering for home entertainment. It's a three-in-one device, with the functionality of a projector, DVD player, and music system all rolled into one. The Epson EH-DM3...
Bottom line This is no business projector, focusing only on multimedia content. At £552, the Epson EH-DM3 3LCD may be a bit pricey but it does sufficient justice to its claim of being a home theatre projector, and comes equipped with all the necessary features -...
80%
trustedreviews.com
Updated:
2011-09-26 08:29:38
Anyone who tuned into TrustedReviews right at the start of 2009 may well have found themselves spluttering into their black, 'it-sucks-being-back-at-work' coffees, as they spotted a projector earning just three out of 10 in one of my reviews. This remains...
60%
goodgearguide.com.au
Updated:
2011-11-04 14:30:09
Epson's EH-DM3 is the company's latest projector offering for home entertainment. It's a three-in-one device, with the functionality of a projector, DVD player, and music system all rolled into one.The Epson EH-DM3 is slightly larger than the normal conference-room business projectors, measuring 335x239x127mm and weighing 4.4kg with a handle on its right side to help tow it around. It is glossy black all around, with the projecting lens tucked away in its front left corner, and a host of con...
Good Very good built-in speakers, inbuilt DVD player with good picture quality...
Bad Slightly expensive, poor stand...
Bottom line The Epson EH-DM3 may be a bit pricey but it does sufficient justice to its claim of being a home theatre projector, and it comes equipped with all the necessary features -- not to mention a very good pair of built-in speakers...
80%