Epson ELPLM09, Black, EB-G7200W, EB-G7400U, EB-G7900U, EB-G7905U, Epson EB-L1100U, Epson EB-L1200U, Epson EB-L1300U,..., Japan, 235 mm, 305 mm, 260 mm
Epson ELPLM09. Product colour: Black, Compatibility: EB-G7200W, EB-G7400U, EB-G7900U, EB-G7905U, Epson EB-L1100U, Epson EB-L1200U, Epson EB-L1300U,..., Country of origin: Japan. Package width: 235 mm, Package depth: 305 mm, Package height: 260 mm. Quantity per pack: 1 pc(s)