Epson EB-U04, 3000 ANSI lumens, 3LCD, WUXGA (1920x1200), 15000:1, 16:10, 1.8 - 2.17 m
Epson EB-U04. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 20.42 - 24.5 mm, Zoom type: Manual. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines