Epson logo

Epson BrightLink 595Wi Ultra short throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62099
Info modified on:
14 Mar 2024, 19:05:32
Short summary description Epson BrightLink 595Wi Ultra short throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White:

Epson BrightLink 595Wi, 3300 ANSI lumens, 3LCD, WXGA (1280x800), 304.8 - 2540 mm (12 - 100"), 3300 ANSI lumens, 3300 ANSI lumens

Long summary description Epson BrightLink 595Wi Ultra short throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White:

Epson BrightLink 595Wi. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Service life of light source: 6000 h. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B. Product type: Ultra short throw projector, Market positioning: Short throw, Product colour: White. Power source: AC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.