Epson logo

Epson EB-S11H 2600 ANSI lumens 3LCD SVGA (800x600) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78854
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-S11H 2600 ANSI lumens 3LCD SVGA (800x600) White:

Epson EB-S11H, 2600 ANSI lumens, 3LCD, SVGA (800x600), 3000:1, 762 - 8890 mm (30 - 350"), 1.77 - 2.4 m

Long summary description Epson EB-S11H 2600 ANSI lumens 3LCD SVGA (800x600) White:

Epson EB-S11H. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Zoom type: Auto, Zoom ratio: 1.35:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 480i, 480p, 720p. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.