Epson logo

Epson EB-S9 2500 ANSI lumens LCD SVGA (800x600)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39806
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-S9 2500 ANSI lumens LCD SVGA (800x600):

Epson EB-S9, 2500 ANSI lumens, LCD, SVGA (800x600), 2000:1, 584.2 - 6604 mm (23 - 260"), 0.87 - 10.5 m

Long summary description Epson EB-S9 2500 ANSI lumens LCD SVGA (800x600):

Epson EB-S9. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 0 - 16.6 mm, Digital zoom: 1.35x. Noise level: 37 dB, Country of origin: China. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.