Epson logo

Epson EH-TW450 Standard throw projector 2500 ANSI lumens 3LCD WXGA (1280x800) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95430
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EH-TW450 Standard throw projector 2500 ANSI lumens 3LCD WXGA (1280x800) Black:

Epson EH-TW450, 2500 ANSI lumens, 3LCD, WXGA (1280x800), 3000:1, 16:10, 838.2 - 8077.2 mm (33 - 318")

Long summary description Epson EH-TW450 Standard throw projector 2500 ANSI lumens 3LCD WXGA (1280x800) Black:

Epson EH-TW450. Projector brightness: 2500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 800, 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1400 x 1050.... USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.