Epson logo

Epson Expression Home XP-2205 Inkjet A4 5760 x 1440 DPI Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130663
Info modified on:
30 May 2023, 12:06:39
Short summary description Epson Expression Home XP-2205 Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson Expression Home XP-2205, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Home XP-2205 Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson Expression Home XP-2205. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.