Epson logo

Epson EcoTank L800 inkjet printer Color 5760 x 1440 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144316
Info modified on:
03 May 2024, 14:30:38
Short summary description Epson EcoTank L800 inkjet printer Color 5760 x 1440 DPI A4:

Epson EcoTank L800, Color, 5760 x 1440 DPI, A4, 37 ppm, Black

Long summary description Epson EcoTank L800 inkjet printer Color 5760 x 1440 DPI A4:

Epson EcoTank L800. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.