Epson WorkForce WF-7510, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A3, Black
Epson WorkForce WF-7510. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Black