Epson Stylus DX7400, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Direct printing
Epson Stylus DX7400. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing