Emporia SMART 3, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 9.0, Black
Emporia SMART 3. Display diagonal: 14 cm (5.5"), Display resolution: 720 x 1440 pixels. Processor frequency: 1.5 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery performance: 2500 mAh. Product colour: Black. Weight: 167 g