EIZO FORIS NOVA, 54.9 cm (21.6"), 3840 x 2160 pixels, 4K Ultra HD, OLED, 0.04 ms, Black, Grey
EIZO FORIS NOVA. Display diagonal: 54.9 cm (21.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Display surface: Matt, Response time: 0.04 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Product colour: Black, Grey