EIZO logo

EIZO FlexScan EV2760-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222088
Info modified on:
14 Mar 2025, 19:41:47
Short summary description EIZO FlexScan EV2760-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White:

EIZO FlexScan EV2760-WT, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, White

Long summary description EIZO FlexScan EV2760-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White:

EIZO FlexScan EV2760-WT. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.