Duracell logo

Duracell DL2450 Single-use battery Lithium

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65307
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Duracell DL2450 Single-use battery Lithium:

Duracell DL2450, Single-use battery, Lithium, 3 V, 1 pc(s), 24.4 mm, 24.5 mm

Long summary description Duracell DL2450 Single-use battery Lithium:

Duracell DL2450. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 3 V. Width: 24.4 mm, Depth: 24.5 mm, Height: 5 mm. Type: DL2450

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.